TE Connectivity 765271-1
- 收藏
- 对比
765271-1
2460-765271-1
矩形连接器 - 针座,公插针
--
大陆
立即发货

Rectangular Power Connectors
1最小包装量--
765271-1详情
TE Connectivity 765271-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
房屋材料
Thermoplastic (TP)
RoHS
Non-Compliant
Factory Pack QuantityFactory Pack Quantity
13
Contact Materials
Copper Alloy
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
包装
Tube
子类别
电源连接器
螺距
2.54 mm
房屋颜色
Black
产品类别
董事会的权力
产品类别
董事会的权力
765271-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。