TE Connectivity 7-6609959-4
- 收藏
- 对比
7-6609959-4
2460-7-6609959-4
EMI/RFI 滤波器(LC,RC 网络)
--
大陆
立即发货

Multi-Function Inlet Filters, Power Entry Module, Single AC Input, DPST, None, Vertical, 10 A, Mounting Ears (Vertical), IEC Input, Corcom P
1最小包装量--
7-6609959-4详情
TE Connectivity 7-6609959-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
7-6609959-4
TE Internal Description
PM0S0SBX0=C5288
Alias #
PM0S0SBX0
Filter Typeu2009
电源输入模块
Input Voltage Selectionu2009
Single AC
Filter Switch Typeu2009
DPST
Filter Shield Typeu2009
None
Mount Angleu2009
Vertical
7-6609959-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。