TE Connectivity 766651-1
- 收藏
- 对比
添加到询价列表
766651-1详情
TE Connectivity 766651-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 3 weeks ago)
Material front ring
Metal
Construction type lens
Round
Degree of protection (IP)
IP66
Degree of protection (NEMA)
Other
Colour front ring
Chrome
With front ring
有
RoHS
Non-Compliant
0个相似型号
766651-1拓展信息








哦! 它是空的。