TE Connectivity 767117-5
- 收藏
- 对比
767117-5
2460-767117-5
端子板 - 线对板
--
大陆
立即发货

PCB Mount Header, Vertical, Board-to-Board, 190 Position, .64 mm [.025 in] Centerline, Gold Flash over Palladium Nickel, Surface Mount, Signal, Black
1最小包装量--
767117-5详情
TE Connectivity 767117-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
767117-5
TE Internal Description
MICT,260,PLG,190,ASY,.025,PDNI
PCB Connector Assembly Typeu2009
PCB安装接头
PCB Mount Orientationu2009
Vertical
Connector Systemu2009
Board-to-Board
Number of Positionsu2009
190
Centerline (Pitch)u2009
.64u2009mmu2009[u2009.025u2009inu2009]
767117-5拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。