TE Connectivity 767119-3
- 收藏
- 对比
767119-3
2460-767119-3
端子板 - 线对板
--
大陆
立即发货

PCB Mount Header, Vertical, Board-to-Board, 114 Position, 24 mm / .64 mm [.945 in] Centerline, Gold Flash over Palladium Nickel, Surface Mount, Signal
1最小包装量--
767119-3详情
TE Connectivity 767119-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
767119-3
TE Internal Description
MICT,PLG,114,ASY,.025,TAPE PKG
PCB Connector Assembly Typeu2009
PCB安装接头
PCB Mount Orientationu2009
Vertical
Connector Systemu2009
Board-to-Board
Number of Positionsu2009
114
Centerline (Pitch)u2009(mm)
.64, 24
Centerline (Pitch)u2009(in)
.945
767119-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。