TE Connectivity 767121-2
- 收藏
- 对比
767121-2
2460-767121-2
端子板 - 线对板
--
大陆
立即发货

PCB Mount Header, Vertical, Board-to-Board, 76 Position, .64 mm / 24 mm [.945 in] Centerline, Gold Flash over Palladium Nickel / Gold, Surface Mount
1最小包装量--
767121-2详情
TE Connectivity 767121-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
767121-2
TE Internal Description
MICT,PLG,076,ASY,.025,TAPE PKG
PCB Connector Assembly Typeu2009
PCB安装接头
PCB Mount Orientationu2009
Vertical
Connector Systemu2009
Board-to-Board
Number of Positionsu2009
76
Centerline (Pitch)u2009(mm)
.64, 24
Centerline (Pitch)u2009(in)
.945
767121-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。