TE Connectivity 770068-1
- 收藏
- 对比
770068-1
2460-770068-1
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Housing, Plug, Wire-to-Panel / Wire-to-Wire, 2 Position, Commercial Pin and Socket Connectors
--最小包装量--
770068-1详情
TE Connectivity 770068-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
770068-1
TE Internal Description
02P .093 COMM P&S PLUG .248CL
Rectangular Power Connector Typeu2009
Housing
Connector & Housing Typeu2009
Plug
Connector Systemu2009
Wire-to-Panel, Wire-to-Wire
Number of Positionsu2009
2
Centerline (Pitch)u2009
6.3u2009mmu2009[u2009.248u2009inu2009]
770068-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。