TE Connectivity 770254-1
- 收藏
- 对比
770254-1
2460-770254-1
套管 - 电源连接器
--
大陆
立即发货

Power Contacts, Contact, 600 VAC, Tin, 20 – 14 AWG Wire Size, .5 – 2 mm² Wire Size, Wire & Cable, Crimp, Pin, Universal MATE-N-LOK
1最小包装量--
770254-1详情
TE Connectivity 770254-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
770254-1
TE Internal Description
UMNL II GROUND PIN LP 14-20
Power Contact Typeu2009
Contact
Operating Voltageu2009(VAC)
600
Contact Mating Area Plating Materialu2009
Tin
Wire Sizeu2009(AWG)
20 – 14
Wire Sizeu2009(mm²)
.5 – 2
770254-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。