TE Connectivity 770520-8
- 收藏
- 对比
770520-8
2460-770520-8
端子 - 配件
--
大陆
立即发货

Automotive Terminals, Socket, Pin Diameter .051 in [1.3 mm], 20 – 22 AWG Wire Size, .35 – .5 mm² Wire Size, Family Seal, Locking On the Terminal
1最小包装量--
770520-8详情
TE Connectivity 770520-8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Wire Sizeu2009(mm²)
.35 – .5
Wire Sizeu2009(AWG)
20 – 22
Terminal Transmitsu2009
0 – 24 A (Low Power)
Mating Pin Diameteru2009
1.3u2009mmu2009[u2009.051u2009inu2009]
Terminal Typeu2009
Socket
TE Internal Description
AMPSEAL,TERMINAL,GOLD PLATE,20-22AWG WIR
TE Internal #
770520-8
770520-8拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。