TE Connectivity 770998-1
- 收藏
- 对比
770998-1
2460-770998-1
矩形连接器 - 针座,公插针
--
大陆
立即发货

Pin & Socket Connectors 04P CMNL SOK HDR HSG
1最小包装量--
770998-1详情
TE Connectivity 770998-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Details
Brand
TE Connectivity / AMP
Manufacturer
TE Connectivity
Mounting Styles
PCB
Factory Pack QuantityFactory Pack Quantity
1
Unit Weight
0.048678 oz
定位的数量
4 Position
行数
1 Row
子类别
Pin & Socket Connectors
终端样式
通孔
触点性别
Socket (Female)
配件类型
-
产品类别
Pin & Socket Connectors
产品
Headers
产品类别
Pin & Socket Connectors
770998-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。