TE Connectivity 7724H0664-9
- 收藏
- 对比
7724H0664-9
2460-7724H0664-9
电缆,电线
--
大陆
立即发货

High Speed Digital & Data Cable, Cheminax, 77 Ω, 24 AWG Wire Size, Operating Temperature Range -65 – 200 °C [-85 – 392 °F]
1最小包装量--
7724H0664-9详情
TE Connectivity 7724H0664-9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
562944-000
TE Internal Description
7724H0664-9
Alias #
3-1199026-8
Operating Temperature Rangeu2009
-65 – 200u2009°Cu2009[u2009-85 – 392u2009°Fu2009]
Wire Sizeu2009(AWG)
24
Impedanceu2009(Ω)
77
Cable Typeu2009
Cheminax
7724H0664-9拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。