TE Connectivity 7726S1LL4-96
- 收藏
- 对比
7726S1LL4-96
2460-7726S1LL4-96
电缆,电线
--
大陆
立即发货

High Speed Digital & Data Cable, Cheminax, 77 Ω, 26 AWG Wire Size, Operating Temperature Range -65 – 200 °C [-85 – 392 °F]
1最小包装量--
7726S1LL4-96详情
TE Connectivity 7726S1LL4-96重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CY2582-000
TE Internal Description
7726S1LL4-96
Cable Typeu2009
Cheminax
Impedanceu2009(Ω)
77
Wire Sizeu2009(AWG)
26
Operating Temperature Rangeu2009
-65 – 200u2009°Cu2009[u2009-85 – 392u2009°Fu2009]
7726S1LL4-96拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。