TE Connectivity 779783J001
- 收藏
- 对比
779783J001
2460-779783J001
热缩管
--
大陆
立即发货

Heat Shrink Tubing ST Irradiated Modified Polyolefin Black Thin Spool
1最小包装量--
779783J001详情
TE Connectivity 779783J001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Polyolefin
Product Thickness
0.43
Operating Temp Range
-30C to 125C
Shrink Wall Type
THIN
Inside Diameter After Shrinking
1.75
Inside Diameter Before Shrinking
4.1
类型
TUBING
颜色
Black
收缩率
2:1
779783J001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。