TE Connectivity 7820D0331-0
- 收藏
- 对比
7820D0331-0
2460-7820D0331-0
电缆,电线
--
大陆
立即发货

High Speed Digital & Data Cable, Cheminax, 78 Ω, 20 AWG Wire Size, Operating Temperature Range -65 – 125 °C [-85 – 257 °F]
1最小包装量--
7820D0331-0详情
TE Connectivity 7820D0331-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Temperature Rangeu2009
-65 – 125u2009°Cu2009[u2009-85 – 257u2009°Fu2009]
Wire Sizeu2009(AWG)
20
Impedanceu2009(Ω)
78
Cable Typeu2009
Cheminax
Alias #
1-1193345-0
TE Internal Description
7820D0331-0
TE Internal #
445093-002
7820D0331-0拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。