TE Connectivity 7824E0422-9LM
- 收藏
- 对比
7824E0422-9LM
2460-7824E0422-9LM
电缆,电线
--
大陆
立即发货

High Speed Digital & Data Cable, Cheminax, 78 Ω, 24 AWG Wire Size, Operating Temperature Range -65 – 200 °C [-85 – 392 °F]
1最小包装量--
7824E0422-9LM详情
TE Connectivity 7824E0422-9LM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Impedanceu2009(Ω)
78
Wire Sizeu2009(AWG)
24
Operating Temperature Rangeu2009
-65 – 200u2009°Cu2009[u2009-85 – 392u2009°Fu2009]
TE Internal #
A23972-000
TE Internal Description
7824E0422-9LM
Alias #
7-1200758-8
Cable Typeu2009
Cheminax
7824E0422-9LM拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。