TE Connectivity 787-0015-00
- 收藏
- 对比
787-0015-00
2460-787-0015-00
矩形连接器 - 配件
--
大陆
立即发货

DMC-M KEYING PLATE BLACK. Light weight composite, modularity, color and mechanical coded, push pull coupling are the key features of this connector. In addition to the EN4165 range is aluminum cable contact compliant. ARINC 809, BACC65, EN4165 qualified
1最小包装量--
787-0015-00详情
TE Connectivity 787-0015-00重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Tape & Reel (TR)
厂商
Murata Electronics
Product Status
活跃
RoHS
Non-Compliant
For Use With
AMP DMC-MD Series Rectangular Connectors
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
ZPF000000000106312
Manufacturer
TE Connectivity
Brand
TE Connectivity / DEUTSCH
系列
*
连接器类型
Rectangular
子类别
MIL-Spec / MIL-Type
密封
IP67
配件类型
Keying Plate
产品类别
矩形MIL规格连接器
产品类别
矩形MIL规格连接器
787-0015-00拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。