TE Connectivity 787683-1
- 收藏
- 对比
787683-1
2460-787683-1
D 形连接器 - 并口
--
大陆
立即发货

PCB D-Sub Connectors, Receptacle, Board-to-Board, 15 Position, 2.74 mm [.108 in] Centerline, 2 Row, Size 2, Round, Standard Profile, AMPLIMITE HD-20
1最小包装量--
787683-1详情
TE Connectivity 787683-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
787683-1
TE Internal Description
15 RCPT SP/FMS SCRLK
Connector & Housing Typeu2009
Receptacle
Connector Systemu2009
Board-to-Board
Number of Positionsu2009
15
Centerline (Pitch)u2009
2.74u2009mmu2009[u2009.108u2009inu2009]
Number of Rowsu2009
2
787683-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。