TE Connectivity 787-8055-13M
- 收藏
- 对比
787-8055-13M
2460-787-8055-13M
矩形连接器 - 配件
--
大陆
立即发货

DMC-M SINGLEMOD STRT TIE NI. Light weight composite, modularity, color and mechanical coded, push pull coupling are the key features of this connector. In addition to the EN4165 range is aluminum cable contact compliant. ARINC 809, BACC65, EN4165 qualified
1最小包装量--
787-8055-13M详情
TE Connectivity 787-8055-13M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
For Use With
AMP DMC-MD20/DMC-MD26 Series Rectangular Connectors
Unit Weight
1.784333 oz
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
ZPF000000000137993 ZPF000000000137993
Manufacturer
TE Connectivity
Brand
TE Connectivity / DEUTSCH
RoHS
Details
系列
DMC-M
连接器类型
Rectangular
子类别
MIL-Spec / MIL-Type
密封
IP67
产品类别
矩形MIL规格连接器
产品类别
矩形MIL规格连接器
电缆出口角度
180°
787-8055-13M拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。