TE Connectivity 787-8055-21M
- 收藏
- 对比
787-8055-21M
2460-787-8055-21M
矩形连接器 - 配件
--
大陆
立即发货

Connector Accessories 45 Degree Indexable Backshell Chimney Tie Wrap Nickel Plating
1最小包装量--
787-8055-21M详情
TE Connectivity 787-8055-21M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 3 days ago)
For Use With
45 Degree Indexable Chimney Tie Wrap
RoHS
Non-Compliant
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
ZPF000000000110288
Manufacturer
TE Connectivity
Brand
TE Connectivity / DEUTSCH
操作温度
-55 to 175 °C
系列
DMC-M
连接器类型
Rectangular
类型
Backshell Chimney
定位的数量
8
子类别
MIL-Spec / MIL-Type
密封
IP67
产品类别
矩形MIL规格连接器
产品类别
矩形MIL规格连接器
787-8055-21M拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。