TE Connectivity 787-8055-31M
- 收藏
- 对比
787-8055-31M
2460-787-8055-31M
矩形连接器 - 配件
--
大陆
立即发货

DMC-M SINGLEMOD 90DEG TIE NI. Light weight composite, modularity, color and mechanical coded, push pull coupling are the key features of this connector. In addition to the EN4165 range is aluminum cable contact compliant. ARINC 809, BACC65, EN4165 qualified
1最小包装量--
787-8055-31M详情
TE Connectivity 787-8055-31M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
ITT Cannon
Brand
ITT Cannon
RoHS
Details
Unit Weight
2.104268 oz
Part # Aliases
ZPF000000000110289
系列
DMC-M
连接器类型
Rectangular
子类别
Circular Connectors
密封
IP67
产品类别
军规圆形连接器
产品类别
军规圆形连接器
787-8055-31M拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。