TE Connectivity 788189-2
- 收藏
- 对比
788189-2
2460-788189-2
套管 - 电源连接器
--
大陆
立即发货

Circular Power Connectors, Housing, 250 VDC, Wire-to-Wire, 3 Position, Sealable, Wire & Cable, Receptacle, Reverse Gender, Socket, AMP CPC
1最小包装量--
788189-2详情
TE Connectivity 788189-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Sealableu2009
有
Number of Positionsu2009
3
Connector Systemu2009
Wire-to-Wire
Operating Voltageu2009(VDC)
250
Connector Product Typeu2009
Housing
TE Internal Description
CPC 17-3 RCPT ASY,REV SEX
TE Internal #
788189-2
788189-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。