TE Connectivity 794048-1
- 收藏
- 对比
794048-1
2460-794048-1
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Housing, Receptacle, Wire-to-Wire / Wire-to-Panel, 8 Position, Commercial Pin and Socket Connectors
1最小包装量--
794048-1详情
TE Connectivity 794048-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
794048-1
TE Internal Description
08P CMNL CAP HSG D/L
Rectangular Power Connector Typeu2009
Housing
Connector & Housing Typeu2009
Receptacle
Connector Systemu2009
Wire-to-Panel, Wire-to-Wire
Number of Positionsu2009
8
Centerline (Pitch)u2009
4.95u2009mmu2009[u2009.195u2009inu2009]
794048-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。