TE Connectivity 794059-3
- 收藏
- 对比
794059-3
2460-794059-3
套管 - 电源连接器
--
大陆
立即发货

Power Contacts, Contact, 600 VAC, 600 VDC, Gold, 30 – 26 AWG Wire Size, .05 – .15 mm² Wire Size, Wire-to-Wire, Wire & Cable, Mini-Universal MATE-N-LOK
1最小包装量--
794059-3详情
TE Connectivity 794059-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
794059-3
TE Internal Description
MINI UMNL PIN L/P
Power Contact Typeu2009
Contact
Operating Voltageu2009(VAC)
600
Operating Voltageu2009(VDC)
600
Contact Mating Area Plating Materialu2009
Gold
Wire Sizeu2009(AWG)
30 – 26
794059-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。