TE Connectivity 794070-2
- 收藏
- 对比
794070-2
2460-794070-2
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Header, Receptacle, Wire-to-Board, 20 Position, 4.14 mm [.163 in] Centerline, Mini-Universal MATE-N-LOK
1最小包装量--
794070-2详情
TE Connectivity 794070-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
794070-2
TE Internal Description
20P MINI UMNL HDR W/DH AU
Rectangular Power Connector Typeu2009
Header
Connector & Housing Typeu2009
Receptacle
Connector Systemu2009
Wire-to-Board
Number of Positionsu2009
20
Centerline (Pitch)u2009
4.14u2009mmu2009[u2009.163u2009inu2009]
794070-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。