TE Connectivity 794221-3
- 收藏
- 对比
794221-3
2460-794221-3
套管 - 电源连接器
--
大陆
立即发货

Power Contacts, Contact, 600 VAC, 600 VDC, Gold, 22 – 18 AWG Wire Size, .3 – .9 mm² Wire Size, Wire & Cable, Crimp, Power, Mini-Universal MATE-N-LOK 2
1最小包装量--
794221-3详情
TE Connectivity 794221-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
794221-3
TE Internal Description
MINI UMNL2 SOK 22-18 AWG AU
Power Contact Typeu2009
Contact
Operating Voltageu2009(VAC)
600
Operating Voltageu2009(VDC)
600
Contact Mating Area Plating Materialu2009
Gold
Wire Sizeu2009(AWG)
22 – 18
794221-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。