TE Connectivity 794253-1
- 收藏
- 对比
794253-1
2460-794253-1
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Housing, Plug, Wire-to-Board / Wire-to-Wire, 12 Position, 4.14 mm [.162 in] Centerline, Mini-Universal MATE-N-LOK 2
1最小包装量--
794253-1详情
TE Connectivity 794253-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
794253-1
Centerline (Pitch)u2009
4.14u2009mmu2009[u2009.162u2009inu2009]
Number of Positionsu2009
12
Connector Systemu2009
Wire-to-Board, Wire-to-Wire
Connector & Housing Typeu2009
Plug
Rectangular Power Connector Typeu2009
Housing
TE Internal Description
12P MINI UMNL2 PLUG HSG MATRIX
794253-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。