TE Connectivity 794896-3
- 收藏
- 对比
794896-3
2460-794896-3
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Housing, Receptacle, Wire-to-Panel / Wire-to-Wire, 2 Position, 4.14 mm [.162 in] Centerline, Mini-Universal MATE-N-LOK
1最小包装量--
794896-3详情
TE Connectivity 794896-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
794896-3
TE Internal Description
2 CIR MINI UMNL RND WIRE HOLES
Rectangular Power Connector Typeu2009
Housing
Connector & Housing Typeu2009
Receptacle
Connector Systemu2009
Wire-to-Panel, Wire-to-Wire
Number of Positionsu2009
2
Centerline (Pitch)u2009
4.14u2009mmu2009[u2009.162u2009inu2009]
794896-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。