TE Connectivity 796276-2
- 收藏
- 对比
796276-2
2460-796276-2
套管 - 电源连接器
--
大陆
立即发货

Circular Power Connectors, Housing, 600 VDC, Wire-to-Wire, 16 Position, Sealable, Wire & Cable, Receptacle, Pin, Signal, Black, All Plastic, AMP CPC
1最小包装量--
796276-2详情
TE Connectivity 796276-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Sealableu2009
有
Number of Positionsu2009
16
Connector Systemu2009
Wire-to-Wire
Operating Voltageu2009(VDC)
600
Connector Product Typeu2009
Housing
TE Internal Description
SLD CPC RCPT ASSY,17-16,STD SX
TE Internal #
796276-2
796276-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。