TE Connectivity 7-962885-5
- 收藏
- 对比
7-962885-5
2460-7-962885-5
无类别的
--
大陆
立即发货

Automotive, Truck, Bus, & Off-Road Terminals
1最小包装量--
7-962885-5详情
TE Connectivity 7-962885-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Surface protection
Untreated
Nominal voltage
220 - 240
Protection class
II
Material housing
Aluminium
Suitable for wall mounting
无
Voltage type
AC/DC
Degree of protection (IP)
IP20
Built-in diameter
150 - 150
With light source
有
可调节性
not adjustable
7-962885-5拓展信息







哦! 它是空的。