TE Connectivity 796299-1
- 收藏
- 对比
796299-1
2460-796299-1
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Connector Assembly, Receptacle, Cable-to-Cable, 35 Position, AMPOWER
1最小包装量--
796299-1详情
TE Connectivity 796299-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Centerline (Pitch)u2009(in)
.006, .009, .012
Centerline (Pitch)u2009(mm)
.16, .24, .31
Number of Positionsu2009
35
Connector Systemu2009
Cable-to-Cable
Connector & Housing Typeu2009
Receptacle
Rectangular Power Connector Typeu2009
连接器组件
TE Internal Description
AMPOWER HOUSING,RCPT,35 POS
TE Internal #
796299-1
796299-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。