TE Connectivity 796382-2
- 收藏
- 对比
796382-2
2460-796382-2
圆形连接器
--
大陆
立即发货

Unscreened Circular Connector Backshells & Clamps, Cable Clamp, Size 23, Right Angle, Individual, 1-3/8-18 UNEF-2B, AMP CPC
--最小包装量--
796382-2详情
TE Connectivity 796382-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Protective Coveru2009
Without
Accepts Cable Diameter (Max)u2009
17.86u2009mmu2009[u2009.703u2009inu2009]
Body Orientationu2009
直角
Compatible With Circular Connector Shell Sizeu2009
23
Backshell & Clamp Accessory Typeu2009
电缆夹
TE Internal Description
R/A STRN RELIEF KIT,SZ 23,CPC
TE Internal #
796382-2
796382-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。