TE Connectivity 796521-2
- 收藏
- 对比
796521-2
2460-796521-2
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Connector Assembly, Plug, Cable-to-Board, 34 Position, 3.81 mm [.15 in] Centerline, NECTOR M Series
1最小包装量--
796521-2详情
TE Connectivity 796521-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Centerline (Pitch)u2009
3.81u2009mmu2009[u2009.15u2009inu2009]
TE Internal Description
V.35,PIN ASY,RA,34P LF
Rectangular Power Connector Typeu2009
连接器组件
Connector & Housing Typeu2009
Plug
Connector Systemu2009
Cable-to-Board
Number of Positionsu2009
34
TE Internal #
796521-2
796521-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。