TE Connectivity 796608-4
- 收藏
- 对比
796608-4
2460-796608-4
端子块 - 配件
--
大陆
立即发货

Barrier Strips, Tri-Barrier, Solderless Wire Wrap, Wire-to-Board, 9 Position, 9.53 mm [.375 in] Centerline, 1 Row, 300 V / 600 V
1最小包装量--
796608-4详情
TE Connectivity 796608-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
796608-4
TE Internal Description
6WWV-09-006=#6 TRIBARRIER
Alias #
6WWV-09-006
Barrier Strip Styleu2009
Tri-Barrier
Bottom Termination Typeu2009
Solderless Wire Wrap
Connector Systemu2009
Wire-to-Board
Number of Positionsu2009
9
Centerline (Pitch)u2009
9.53u2009mmu2009[u2009.375u2009inu2009]
796608-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。