TE Connectivity 7SFT-601
- 收藏
- 对比
7SFT-601
2460-7SFT-601
无类别的
--
大陆
立即发货

Current Transformer; Ct Construction:Non-Ansi Rated Window Type; Current Ratio:600:5; Accuracy Class:Class 1; Power Rating:30Va; Window Diameter:63.5Mm; Frequency Range:50Hz To 400Hz; Transformer Mounting:Feet Mount; Features:2.5 Rohs Compliant: Na /Crompton Te Connectivity 7SFT-601
1最小包装量--
添加到询价列表







哦! 它是空的。