TE Connectivity 7SHT-101
- 收藏
- 对比
7SHT-101
2460-7SHT-101
其它
--
大陆
立即发货

Current Transformer; Ct Construction:Non-Ansi Rated Window Type; Current Ratio:100:5; Accuracy Class:Class 2; Power Rating:2.5Va; Window Diameter:63.5Mm; Frequency Range:50Hz To 400Hz; Transformer Mounting:Bracket Mount Rohs Compliant: Na /Crompton Te Connectivity 7SHT-101
1最小包装量--
添加到询价列表
7SHT-101详情
TE Connectivity 7SHT-101重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
0个相似型号
7SHT-101拓展信息
EB0313-000
TE Connectivity
EB0284-000
TE Connectivity
S1189-1-100(B50)
TE Connectivity
GMRS-75/25-750
TE Connectivity
418220-000
TE Connectivity
EB0267-000
TE Connectivity
CR9379-000
TE Connectivity
EB0301-000
TE Connectivity
EB0291-000
TE Connectivity
IDP-T208M-RIBBON
TE Connectivity







哦! 它是空的。