TE Connectivity 7SHT-162
- 收藏
- 对比
7SHT-162
2460-7SHT-162
其它
--
大陆
立即发货

CURRENT TRANSFORMER, Turns Ratio:1600:5, Input Current:1.6kA, Frequency Min:50Hz, Frequency Max:400Hz, Transformer Mounting:Panel, Product Range:-, Current Ratio:1600:5 A, Features:2.5, Output Current:5A, Power Rating:45VA RoHS Compliant: N
1最小包装量--
添加到询价列表
7SHT-162详情
TE Connectivity 7SHT-162重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
0个相似型号
7SHT-162拓展信息
EB0313-000
TE Connectivity
EB0284-000
TE Connectivity
S1189-1-100(B50)
TE Connectivity
GMRS-75/25-750
TE Connectivity
418220-000
TE Connectivity
EB0267-000
TE Connectivity
CR9379-000
TE Connectivity
EB0301-000
TE Connectivity
EB0291-000
TE Connectivity
IDP-T208M-RIBBON
TE Connectivity







哦! 它是空的。