TE Connectivity 7SHT-401
- 收藏
- 对比
7SHT-401
2460-7SHT-401
其它
--
大陆
立即发货

Current Transformer; Ct Construction:Non-Ansi Rated Window Type; Current Ratio:400:5; Accuracy Class:Class 1; Power Rating:15Va; Window Diameter:63.5Mm; Frequency Range:50Hz To 400Hz; Transformer Mounting:Bracket Mount; Features:2.5rohs Compliant: Na /Crompton Te Connectivity 7SHT-401
1最小包装量--
添加到询价列表
7SHT-401详情
TE Connectivity 7SHT-401重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
0个相似型号
7SHT-401拓展信息
3-1393797-3
TE Connectivity
3-1616918-3
TE Connectivity
011527720
TE Connectivity
023708213
TE Connectivity
029033607
TE Connectivity
016331122
TE Connectivity
04ZJILF001
TE Connectivity
020623106
TE Connectivity
022915104
TE Connectivity
011041512
TE Connectivity







哦! 它是空的。