TE Connectivity 8011LF-01-080
- 收藏
- 对比
8011LF-01-080
2460-8011LF-01-080
运动传感器 - 振动
--
大陆
立即发货

MODEL 8011 ACCELEROMETER
1最小包装量--
8011LF-01-080详情
TE Connectivity 8011LF-01-080重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
8011LF-01-080
TE Internal Description
MODEL 8011 ACCELEROMETER
Acceleration Range (±)u2009(g)
80
Frequency Responseu2009(Hz)
0.5-7000 to 0.5-18000
Accelerometer Typeu2009
IEPE
Number of Axesu2009
1
Sensitivityu2009
100 mV/g
8011LF-01-080拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。