TE Connectivity 80408-2
- 收藏
- 对比
80408-2
2460-80408-2
套管 - 电源连接器
--
大陆
立即发货

Grounding/Earthing Connectors, ANZPAC / AMERICAS, Wedge, 5/8 in C-C Steel - #6 AWG Solid or Stranded, SHEAR-LOK
1最小包装量--
80408-2详情
TE Connectivity 80408-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Conductor Combination 2u2009
5/8 in Galv. Steel-
Conductor Combination 1u2009
5/8 in C-C Steel -
Grounding & Earthing Connector Technologyu2009
Wedge
Grounding & Earthing Connector Product Availabilityu2009
AMERICAS, ANZPAC
Alias #
810954-000
TE Internal Description
SHEAR-LOK, 5/8 CU CLAD-#6, #4
TE Internal #
80408-2
80408-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。