TE Connectivity 8059-2G7-LF
- 收藏
- 对比
8059-2G7-LF
2460-8059-2G7-LF
圆形连接器
--
大陆
立即发货

TRANSISTOR SOCKET, 8 POSITION, THROUGH HOLE, No. of Contacts:8Contacts, Connector Type:Transistor Socket, Pitch Spacing:-, Product Range:-, Row Pitch:-, Contact Material:-, Contact Plating:Gold Plated Contacts, Colour:Orange RoHS Compliant: Yes
1最小包装量--
添加到询价列表
8059-2G7-LF详情
TE Connectivity 8059-2G7-LF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
0个相似型号
8059-2G7-LF拓展信息
T4111001041-000
TE Connectivity
182647-1
TE Connectivity
5749180-1
TE Connectivity
HDP26-24-31PE-L015
TE Connectivity
DT04-6P-P021
TE Connectivity
HDP26-24-31ST-L015
TE Connectivity
HD36-24-31SE-B019
TE Connectivity
M83723/76W2039Y-LC
TE Connectivity
MS3475W20-16SW-LC
TE Connectivity
MS3475W20-16S-LC
TE Connectivity







哦! 它是空的。