TE Connectivity 8060-1G6
- 收藏
- 对比
8060-1G6
2460-8060-1G6
IC、晶体管插座
--
大陆
立即发货

Conn TR Socket SKT 4 POS Solder ST Thru-Hole
1最小包装量--
8060-1G6详情
TE Connectivity 8060-1G6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
房屋材料
Teflon
Contact Materials
铍铜
Mounting
通孔
Body Orientation
Straight
Operating Temp Range
-55C to 125C
Termination Method
Solder
Mounting Styles
通孔
Grid Size
不需要
Rad Hardened
无
Insulation Materials
Teflon
类型
TRANSISTOR SOCKET
性别
SKT
接头数量
4(POS)
8060-1G6拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。