TE Connectivity 806931-000
- 收藏
- 对比
806931-000
2460-806931-000
热缩套,帽盖
--
大陆
立即发货

Cable Accessories Boot Polyolefin Black
--最小包装量--
806931-000详情
TE Connectivity 806931-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
PO (Polyolefin)
包装数量
250
Spring Material
不锈钢
Mounting Orientation
Universal
For Use With
Cables
Package
Box
厂商
TE Connectivity Aerospace, Defense and Marine
Product Status
活跃
操作温度
-55 to 200 °C
系列
*
类型
Boot
颜色
Black
钥匙类型
No Key
806931-000拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。