TE Connectivity 807197N001
- 收藏
- 对比
807197N001
2460-807197N001
热缩套,帽盖
--
大陆
立即发货

Cable Accessories Cover Polyolefin Black
--最小包装量--
807197N001详情
TE Connectivity 807197N001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
PO (Polyolefin)
Package
Bulk
厂商
PEI-Genesis
Product Status
活跃
For Use With
Cables
Product Thickness
1.5
Operating Temp Range
-20C to 60C
Inside Diameter After Shrinking
7.8
Inside Diameter Before Shrinking
15.7
系列
*
操作温度
-20 to 60 °C
类型
Cover
颜色
Black
807197N001拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。