TE Connectivity 808030-000
- 收藏
- 对比
808030-000
2460-808030-000
套管 - 音频连接器
--
大陆
立即发货

Heat Shrink Semi-Rigid Molded Boot ST Polyolefin
1最小包装量--
808030-000详情
TE Connectivity 808030-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polyolefin (PO)
本体材质
Polyolefin
Operating Temp Range
-55C to 135C
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
3-1196267-3 202D132-3-0
Manufacturer
TE Connectivity
Brand
TE Connectivity
RoHS
Details
Mounting Method
Cable
类型
Boot
子类别
Wire & Cable Management
产品类别
Heat Shrink Cable Boots & End Caps
产品类别
Heat Shrink Cable Boots & End Caps
长度
54.9 mm
808030-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。