TE Connectivity 80WBY00007
- 收藏
- 对比
80WBY00007
2460-80WBY00007
电缆,电线
--
大陆
立即发货

Ribbon & Flat Cable, 80 Conductors, Operating Temperature Range -20 – 105 °C, Cable Length 152.4 m [500 ft], Gray, Tinned Copper, 28 pF/ft [72.1 pF/m]
1最小包装量--
80WBY00007详情
TE Connectivity 80WBY00007重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
57131-4
TE Internal Description
/RIB/80x30/-/PVC/UL2678/GY/-/
Number of Conductorsu2009
80
Shieldedu2009
无
Wire & Cable Insulation Materialu2009
PVC
Operating Temperature Rangeu2009(°C)
-20 – 105
Cable Lengthu2009
152.4u2009mu2009[u2009500u2009ftu2009]
80WBY00007拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。