TE Connectivity 8-104074-1
- 收藏
- 对比
8-104074-1
2460-8-104074-1
端子板 - 线对板
--
大陆
立即发货

PCB Mount Header, Right Angle, Board-to-Board, 12 Position, 1.27 mm [.05 in] Centerline, Fully Shrouded, Gold, AMPMODU System 50
1最小包装量--
8-104074-1详情
TE Connectivity 8-104074-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of Rowsu2009
1
Number of Positionsu2009
12
Connector Systemu2009
Board-to-Board
PCB Mount Orientationu2009
直角
PCB Connector Assembly Typeu2009
PCB安装接头
TE Internal Description
12 SYS 50 HDR SRRA SHRD,ROHS,AU FL
TE Internal #
8-104074-1
8-104074-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。