TE Connectivity 811218-000
- 收藏
- 对比
811218-000详情
TE Connectivity 811218-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
8
Cable Types
TPE
Manufacturer
Murrelektronik
Side 1 Gender
Male
Side 2 Gender
Male
Manufacturer Part Number
7700-51101-S4X0750
Maximum Voltage
60 VDC
Package
Bag
厂商
TE Connectivity Aerospace, Defense and Marine
Product Status
活跃
系列
*
连接器类型
M12 Straight Male to RJ-45 Straight Male, 8-pole
额定电流
0.5 Amps
知识产权评级
IP20/IP66K/IP67
长度
7.5 Meters
811218-000拓展信息








哦! 它是空的。