TE Connectivity 8-134988-2
- 收藏
- 对比
8-134988-2详情
TE Connectivity 8-134988-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
介电材料
PTFE
本体材质
Brass
Contact Materials
Copper
RoHS
Non-Compliant
端口的数量
1
本体镀层
Nickel
孔直径
3 mm
极化
无
8-134988-2拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。