TE Connectivity 8134-HC-6P3LF
- 收藏
- 对比
8134-HC-6P3LF
2460-8134-HC-6P3LF
IC、晶体管插座
--
大陆
立即发货

Pin Sockets, Socket Length 3.45 mm [.136 in], PCB Hole Diameter .058 in [1.47 mm], Open Bottom, Cable-to-Board, Signal, -85 – 257 °F [-65 – 125 °C]
1最小包装量--
8134-HC-6P3LF详情
TE Connectivity 8134-HC-6P3LF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
9-1437514-1
TE Internal Description
8134-HC-6P3LF=PB FREE HOLTITE
Connector Systemu2009
Cable-to-Board
Mating Pin Diameter Rangeu2009
.51 – .76u2009mmu2009[u2009.02 – .03u2009inu2009]
Socket Sleeve Styleu2009
开底
PCB Hole Diameteru2009
1.47u2009mmu2009[u2009.058u2009inu2009]
Socket Lengthu2009
3.45u2009mmu2009[u2009.136u2009inu2009]
8134-HC-6P3LF拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。