TE Connectivity 8-1377174-5
- 收藏
- 对比
8-1377174-5
2460-8-1377174-5
端子 - 快速连接,快速断开连接器
--
大陆
立即发货

Quick Disconnects, Receptacle, 22 – 15 AWG Wire Size, .3 – 1.5 mm² Wire Size, 592 – 2960 CMA Wire Size, Mating Tab Width .189 in [4.8 mm], PIDG
1最小包装量--
8-1377174-5详情
TE Connectivity 8-1377174-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
8-1377174-5
TE Internal Description
SMP 9-0160481-1
Alias #
AMPS-8-1377174-5
Quick Disconnect Terminal Typeu2009
Receptacle
Wire Sizeu2009(AWG)
22 – 15
Wire Sizeu2009(mm²)
.3 – 1.5
Wire Sizeu2009(CMA)
592 – 2960
Mating Tab Widthu2009
4.8u2009mmu2009[u2009.189u2009inu2009]
8-1377174-5拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。